Non Magnetic VJ cap 0402 50V 6.8nF X7R - Capacitors - Ceramic Multilayer Capacitors
Delivery on production packaging - Reel. This product is non-returnable.
Non Magnetic VJ cap 0402 50V 6.8nF X7R - Capacitors - Ceramic Multilayer Capacitors
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
RS Components, Ltd. | DigiKey | DigiKey | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 7512216P | 720-1220-2-ND | 720-1220-6-ND |
Product Name | Ceramic Capacitors | Ceramic Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
Technology | Multilayer | ||
Capacitance Type | Fixed | ||
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition |
Capacitance Range | 0.0068 microF |