Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y472MXJPW1BC

Description
4700pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402Y472MXJPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402Y472MXJPW1BC-ND
Ceramic Capacitors VJ0402Y472MXJPW1BC-ND
4700pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402Y472MXJPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402Y472MXJPW1BC
Ceramic Capacitors VJ0402Y472MXJPW1BC
CAP CER 4700PF 16V X7R 0402

CAP CER 4700PF 16V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0402Y472MXJPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402Y472MXJPW1BC
Capacitors - Ceramic Capacitors VJ0402Y472MXJPW1BC
CAP CER 4700PF 16V X7R 0402

CAP CER 4700PF 16V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0402Y472MXJPW1BC-ND VJ0402Y472MXJPW1BC VJ0402Y472MXJPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 225AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details