Non Magnetic VJ cap 0402 50V 390pF X7R - Capacitors - Ceramic Multilayer Capacitors
390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 7512131 | 720-1205-2-ND |
Product Name | Ceramic Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
Technology | Multilayer | |
Capacitance Type | Fixed | |
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition |
Capacitance Range | 3.90E-4 microF |