Knowles Precision Devices Multi-Layer Ceramic Capacitor With Leads, DSCC Approved

Description
Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific requirements exceed our catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz and offer far superior performance than either Aluminum or Tantalum electrolytic capacitors. They are designed for use in high power or high frequency applications such as switched mode power supplies, DCDC converters, high capacitance discharge circuits and high temperature filtering/decoupling . They can be made with up to five same size chips with various lead configurations to safeguard against thermal and mechanical stresses. The commercial ‘ST’ series provide the highest capacitance available and are 100% tested for Dielectric Withstanding Voltage, Insulation Resistance, Capacitance and Dissipation Factor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Layer Ceramic Capacitor With Leads, DSCC Approved -  - Knowles Precision Devices
Cazenovia, NY, United States
Multi-Layer Ceramic Capacitor With Leads, DSCC Approved
Multi-Layer Ceramic Capacitor With Leads, DSCC Approved
Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific requirements exceed our catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz and offer far superior performance than either Aluminum or Tantalum electrolytic capacitors. They are designed for use in high power or high frequency applications such as switched mode power supplies, DCDC converters, high capacitance discharge circuits and high temperature filtering/decoupling . They can be made with up to five same size chips with various lead configurations to safeguard against thermal and mechanical stresses. The commercial ‘ST’ series provide the highest capacitance available and are 100% tested for Dielectric Withstanding Voltage, Insulation Resistance, Capacitance and Dissipation Factor.

Our complete testing facility is available for any additional military testing requirements. Options available include thru-hole and surface mount lead styles, to make them suitable for mounting on ceramic substrates or epoxy PCBs. Consult the Sales Office if your specific requirements exceed our catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz and offer far superior performance than either Aluminum or Tantalum electrolytic capacitors. They are designed for use in high power or high frequency applications such as switched mode power supplies, DCDC converters, high capacitance discharge circuits and high temperature filtering/decoupling. They can be made with up to five same size chips with various lead configurations to safeguard against thermal and mechanical stresses. The commercial ‘ST’ series provide the highest capacitance available and are 100% tested for Dielectric Withstanding Voltage, Insulation Resistance, Capacitance and Dissipation Factor.

Supplier's Site

Technical Specifications

  Knowles Precision Devices
Product Category Capacitors
Product Name Multi-Layer Ceramic Capacitor With Leads, DSCC Approved
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Single Layer Capacitor, High Reliability - T-Cap® - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Single-Layer
Applications RF / Microwave; Bypass
View Details
Discoidal Capacitors -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Technology Multilayer
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Half Turn Trimmer Capacitor - JR Series - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications RFID, Medical, Cellular
Capacitance Type Variable
View Details
SMD Multi-Layer Ceramic Capacitor, High Q - Q and U Range - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Capacitance Type Fixed
View Details