Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y331KXQPW1BC

Description
330pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402Y331KXQPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402Y331KXQPW1BC-ND
Ceramic Capacitors VJ0402Y331KXQPW1BC-ND
330pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402Y331KXQPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402Y331KXQPW1BC
Capacitors - Ceramic Capacitors VJ0402Y331KXQPW1BC
CAP CER 330PF 10V X7R 0402

CAP CER 330PF 10V X7R 0402

Supplier's Site
Capacitor,ceramic,330Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 57J8033 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
57J8033
Capacitor,ceramic,330Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 57J8033
Capacitor,Ceramic,33 0pF,10VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,330pF,10VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0402Y331KXQPW1BC-ND VJ0402Y331KXQPW1BC 57J8033
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,330Pf,10Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers