0.027µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Capacitor,Ceramic,27
CAP CER 0.027UF 10V X7R 0402
CAP CER 0.027UF 10V X7R 0402
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0402Y273JXQPW1BC-ND | 57J8015 | VJ0402Y273JXQPW1BC | VJ0402Y273JXQPW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,27000Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF |