Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y271KXAAP

Description
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402Y271KXAAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402Y271KXAAP-ND
Ceramic Capacitors VJ0402Y271KXAAP-ND
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,270Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 46C3372 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,270Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
46C3372
Capacitor,ceramic,270Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 46C3372
Capacitor,Ceramic,27 0pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,270pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0402Y271KXAAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402Y271KXAAP
Capacitors - Ceramic Capacitors VJ0402Y271KXAAP
CAP CER 270PF 50V X7R 0402

CAP CER 270PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0402Y271KXAAP-ND 46C3372 VJ0402Y271KXAAP
Product Name Ceramic Capacitors Capacitor,ceramic,270Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers