Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y182JXJCW1BC

Description
CAP CER 1800PF 16V X7R 0402
Request a Quote Datasheet
Description
CAP CER 1800PF 16V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402Y182JXJCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1800PF 16V X7R 0402

CAP CER 1800PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y182JXJCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1800PF 16V X7R 0402

CAP CER 1800PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y182JXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1800pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402Y182JXJCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402Y182JXJCW1BC
Capacitors - Ceramic Capacitors VJ0402Y182JXJCW1BC
CAP CER 1800PF 16V X7R 0402

CAP CER 1800PF 16V X7R 0402

Supplier's Site
Ceramic Capacitors - VJ0402Y182JXJCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402Y182JXJCW1BC
Ceramic Capacitors VJ0402Y182JXJCW1BC
CAP CER 1800PF 16V X7R 0402

CAP CER 1800PF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402Y182JXJCW1BCCT-ND 720-VJ0402Y182JXJCW1BCDKR-ND VJ0402Y182JXJCW1BC VJ0402Y182JXJCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106PHC400KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details