Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y153JXQPW1BC

Description
0.015µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402Y153JXQPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y153JXQPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 10V X7R 0402

CAP CER 0.015UF 10V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y153JXQPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 10V X7R 0402

CAP CER 0.015UF 10V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402Y153JXQPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402Y153JXQPW1BC
Capacitors - Ceramic Capacitors VJ0402Y153JXQPW1BC
CAP CER 0.015UF 10V X7R 0402

CAP CER 0.015UF 10V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0402Y153JXQPW1BCTR-ND 720-VJ0402Y153JXQPW1BCDKR-ND VJ0402Y153JXQPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details