Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y122MXJAP

Description
1200pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1200pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402Y122MXJAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402Y122MXJAP-ND
Ceramic Capacitors VJ0402Y122MXJAP-ND
1200pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1200pF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402Y122MXJAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402Y122MXJAP
Ceramic Capacitors VJ0402Y122MXJAP
CAP CER 1200PF 16V X7R 0402

CAP CER 1200PF 16V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0402Y122MXJAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402Y122MXJAP
Capacitors - Ceramic Capacitors VJ0402Y122MXJAP
CAP CER 1200PF 16V X7R 0402

CAP CER 1200PF 16V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0402Y122MXJAP-ND VJ0402Y122MXJAP VJ0402Y122MXJAP
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers