Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y103KXJAC

Description
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1369-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1369-2-ND
Ceramic Capacitors 720-1369-2-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Vishay - 07J8636 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Vishay
07J8636
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Vishay 07J8636
CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 16V, 10%, X7R, 0402; Capacitance Vishay - 62AC8247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 16V, 10%, X7R, 0402; Capacitance Vishay
62AC8247
Cap, 0.01Μf, 16V, 10%, X7R, 0402; Capacitance Vishay 62AC8247
CAP, 0.01µF, 16V, 10%, X7R, 0402; Capacitance:10000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 16V, 10%, X7R, 0402; Capacitance:10000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1369-2-ND 07J8636 62AC8247
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Vishay Cap, 0.01Μf, 16V, 10%, X7R, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details