Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors VJ0402Y103KXACW1BC

Description
Vishay VJ0402Y103KXACW1BC
Request a Quote Datasheet
Description
Vishay VJ0402Y103KXACW1BC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2727807 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727807
MLCCs - Multilayer Ceramic Capacitors 2727807
Vishay VJ0402Y103KXACW1BC

Vishay VJ0402Y103KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727808 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727808
MLCCs - Multilayer Ceramic Capacitors 2727808
Vishay VJ0402Y103KXACW1BC

Vishay VJ0402Y103KXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727808P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727808P
MLCCs - Multilayer Ceramic Capacitors 2727808P
Vishay VJ0402Y103KXACW1BC

Vishay VJ0402Y103KXACW1BC

Supplier's Site
Ceramic Capacitors - 720-VJ0402Y103KXACW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y103KXACW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y103KXACW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 50V, 10%, X7R, 0402; Capacitance Vishay - 62AC8246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R, 0402; Capacitance Vishay
62AC8246
Cap, 0.01Μf, 50V, 10%, X7R, 0402; Capacitance Vishay 62AC8246
CAP, 0.01µF, 50V, 10%, X7R, 0402; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R, 0402; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay - 69AH3275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay
69AH3275
Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay 69AH3275
CAP, 10000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2727807 720-VJ0402Y103KXACW1BCTR-ND 720-VJ0402Y103KXACW1BCDKR-ND 62AC8246 69AH3275
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 50V, 10%, X7R, 0402; Capacitance Vishay Cap, 10000Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers