Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y102KXJPW1BC

Description
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402Y102KXJPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y102KXJPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 16V X7R 0402

CAP CER 1000PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y102KXJPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 16V X7R 0402

CAP CER 1000PF 16V X7R 0402

Buy Now Datasheet
Capacitor,ceramic,1000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 57J7698 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
57J7698
Capacitor,ceramic,1000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 57J7698
Capacitor,Ceramic,10 00pF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1000pF,16VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ0402Y102KXJPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402Y102KXJPW1BC
Ceramic Capacitors VJ0402Y102KXJPW1BC
CAP CER 1000PF 16V X7R 0402

CAP CER 1000PF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402Y102KXJPW1BCTR-ND 720-VJ0402Y102KXJPW1BCDKR-ND 57J7698 VJ0402Y102KXJPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1000Pf,16Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908674P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details