Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y101MXAPW1BC

Description
100pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402Y101MXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

100pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y101MXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 50V X7R 0402

CAP CER 100PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402Y101MXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 50V X7R 0402

CAP CER 100PF 50V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402Y101MXAPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402Y101MXAPW1BC
Capacitors - Ceramic Capacitors VJ0402Y101MXAPW1BC
CAP CER 100PF 50V X7R 0402

CAP CER 100PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0402Y101MXAPW1BCTR-ND 720-VJ0402Y101MXAPW1BCDKR-ND VJ0402Y101MXAPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details