Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402Y101KXACW1BC

Description
100pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1641-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1641-1-ND
Ceramic Capacitors 720-1641-1-ND
100pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1641-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1641-2-ND
Ceramic Capacitors 720-1641-2-ND
100pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1641-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1641-6-ND
Ceramic Capacitors 720-1641-6-ND
100pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

100pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay - 57J7671 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay
57J7671
Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay 57J7671
CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic, 100Pf, 50V, X7R, 10%, 0402; Capacitance Vishay - 88M8521 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 50V, X7R, 10%, 0402; Capacitance Vishay
88M8521
Capacitor Ceramic, 100Pf, 50V, X7R, 10%, 0402; Capacitance Vishay 88M8521
CAPACITOR CERAMIC, 100PF, 50V, X7R, 10%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Case Size:0402 RoHS Compliant: Yes

CAPACITOR CERAMIC, 100PF, 50V, X7R, 10%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Case Size:0402 RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay - 69AH3272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay
69AH3272
Cap, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay 69AH3272
CAP, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1641-1-ND 720-1641-6-ND 57J7671 69AH3272
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 100Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Vishay Cap, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details