Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402V473MXJCW1BC

Description
0.047µF ±20% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402V473MXJCW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402V473MXJCW1BC-ND
Ceramic Capacitors VJ0402V473MXJCW1BC-ND
0.047µF ±20% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.047µF ±20% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402V473MXJCW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402V473MXJCW1BC
Ceramic Capacitors VJ0402V473MXJCW1BC
CAP CER 0.047UF 16V Y5V 0402

CAP CER 0.047UF 16V Y5V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0402V473MXJCW1BC-ND VJ0402V473MXJCW1BC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 105PPA122KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details