Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402V103ZXAPW1BC

Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402V103ZXAPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402V103ZXAPW1BC-ND
Ceramic Capacitors VJ0402V103ZXAPW1BC-ND
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Capacitor,ceramic,10Nf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 57J7498 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Nf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
57J7498
Capacitor,ceramic,10Nf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 57J7498
Capacitor,Ceramic,10 nF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,10nF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ0402V103ZXAPW1BC-ND 57J7498
Product Name Ceramic Capacitors Capacitor,ceramic,10Nf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers