Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D4R3BXCAJ

Description
CAP CER 4.3PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 4.3PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402D4R3BXCAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D4R3BXCAJDKR-ND
Ceramic Capacitors 720-VJ0402D4R3BXCAJDKR-ND
CAP CER 4.3PF 200V C0G/NP0 0402

CAP CER 4.3PF 200V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D4R3BXCAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D4R3BXCAJTR-ND
Ceramic Capacitors 720-VJ0402D4R3BXCAJTR-ND
4.3pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.3pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D4R3BXCAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D4R3BXCAJCT-ND
Ceramic Capacitors 720-VJ0402D4R3BXCAJCT-ND
CAP CER 4.3PF 200V C0G/NP0 0402

CAP CER 4.3PF 200V C0G/NP0 0402

Buy Now Datasheet
Singapore, Singapore
SMD 4.3pF 200V 0.1pF Capacitor
60-VJ0402D4R3BXCAJ
SMD 4.3pF 200V 0.1pF Capacitor 60-VJ0402D4R3BXCAJ
Cap Ceramic 4.3pF 200V C0G 0.1pF Pad SMD 0402 125°C Medical T/R Product overview: VJ0402D4R3BXCAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3pF, 200V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.3pF, 200V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402D4R3BXCAJ can be used for catalog matching and distributor lookup.

Cap Ceramic 4.3pF 200V C0G 0.1pF Pad SMD 0402 125°C Medical T/R Product overview: VJ0402D4R3BXCAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3pF, 200V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.3pF, 200V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402D4R3BXCAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0402D4R3BXCAJDKR-ND 720-VJ0402D4R3BXCAJTR-ND 60-VJ0402D4R3BXCAJ
Product Name Ceramic Capacitors Ceramic Capacitors SMD 4.3pF 200V 0.1pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details