Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D470JXAAJ

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1291-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1291-2-ND
Ceramic Capacitors 720-1291-2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1291-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1291-1-ND
Ceramic Capacitors 720-1291-1-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1291-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1291-6-ND
Ceramic Capacitors 720-1291-6-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 47Pf, 50V, C0G/np0, 0402; Capacitance Vishay - 56Y8733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, C0G/np0, 0402; Capacitance Vishay
56Y8733
Cap, 47Pf, 50V, C0G/np0, 0402; Capacitance Vishay 56Y8733
CAP, 47PF, 50V, C0G/NP0, 0402; Capacitance:47pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 47PF, 50V, C0G/NP0, 0402; Capacitance:47pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 50V, C0G/np0, 0402; Capacitance Vishay - 83AH3452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, C0G/np0, 0402; Capacitance Vishay
83AH3452
Cap, 47Pf, 50V, C0G/np0, 0402; Capacitance Vishay 83AH3452
CAP, 47PF, 50V, C0G/NP0, 0402; Capacitance:47pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 47PF, 50V, C0G/NP0, 0402; Capacitance:47pF; Voltage Rating:50V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1291-2-ND 720-1291-6-ND 56Y8733
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 50V, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details