Vishay Intertechnology, Inc. SMD 3.9pF 200V 0.1pF Capacitor VJ0402D3R9BXCAJ

Description
Cap Ceramic 3.9pF 200V C0G 0.1pF Pad SMD 0402 125°C Medical T/R Product overview: VJ0402D3R9BXCAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9pF, 200V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.9pF, 200V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402D3R9BXCAJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 3.9pF 200V C0G 0.1pF Pad SMD 0402 125°C Medical T/R Product overview: VJ0402D3R9BXCAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9pF, 200V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.9pF, 200V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402D3R9BXCAJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.9pF 200V 0.1pF Capacitor
60-VJ0402D3R9BXCAJ
SMD 3.9pF 200V 0.1pF Capacitor 60-VJ0402D3R9BXCAJ
Cap Ceramic 3.9pF 200V C0G 0.1pF Pad SMD 0402 125°C Medical T/R Product overview: VJ0402D3R9BXCAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9pF, 200V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.9pF, 200V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402D3R9BXCAJ can be used for catalog matching and distributor lookup.

Cap Ceramic 3.9pF 200V C0G 0.1pF Pad SMD 0402 125°C Medical T/R Product overview: VJ0402D3R9BXCAJ from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9pF, 200V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.9pF, 200V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402D3R9BXCAJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-VJ0402D3R9BXCAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D3R9BXCAJDKR-ND
Ceramic Capacitors 720-VJ0402D3R9BXCAJDKR-ND
3.9pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D3R9BXCAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D3R9BXCAJTR-ND
Ceramic Capacitors 720-VJ0402D3R9BXCAJTR-ND
3.9pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D3R9BXCAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D3R9BXCAJCT-ND
Ceramic Capacitors 720-VJ0402D3R9BXCAJCT-ND
3.9pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-VJ0402D3R9BXCAJ 720-VJ0402D3R9BXCAJDKR-ND 720-VJ0402D3R9BXCAJTR-ND
Product Name SMD 3.9pF 200V 0.1pF Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details