Vishay Precision Group Ceramic Capacitors VJ0402D1R8BXCAJ

Description
1.8pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1284-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1284-6-ND
Ceramic Capacitors 720-1284-6-ND
1.8pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.8pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1284-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1284-2-ND
Ceramic Capacitors 720-1284-2-ND
1.8pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.8pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1284-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1284-1-ND
Ceramic Capacitors 720-1284-1-ND
1.8pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.8pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1.8Pf, 200V, C0G/np0, 0402; Capacitance Vishay - 83AH3449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 200V, C0G/np0, 0402; Capacitance Vishay
83AH3449
Cap, 1.8Pf, 200V, C0G/np0, 0402; Capacitance Vishay 83AH3449
CAP, 1.8PF, 200V, C0G/NP0, 0402; Capacitance:1.8pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 1.8PF, 200V, C0G/NP0, 0402; Capacitance:1.8pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site
Cap, 1.8Pf, 200V, C0G/np0, 0402; Capacitance Vishay - 56Y6577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 200V, C0G/np0, 0402; Capacitance Vishay
56Y6577
Cap, 1.8Pf, 200V, C0G/np0, 0402; Capacitance Vishay 56Y6577
CAP, 1.8PF, 200V, C0G/NP0, 0402; Capacitance:1.8pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 1.8PF, 200V, C0G/NP0, 0402; Capacitance:1.8pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1.8Pf, 200V, C0G/np0, 0402; Capacitance Vishay - 24W7840 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.8Pf, 200V, C0G/np0, 0402; Capacitance Vishay
24W7840
Ceramic Capacitor, 1.8Pf, 200V, C0G/np0, 0402; Capacitance Vishay 24W7840
CERAMIC CAPACITOR, 1.8PF, 200V, C0G/NP0, 0402; Capacitance:1.8pF; Voltage Rating:200V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1.8PF, 200V, C0G/NP0, 0402; Capacitance:1.8pF; Voltage Rating:200V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1284-6-ND 720-1284-2-ND 83AH3449 24W7840
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.8Pf, 200V, C0G/np0, 0402; Capacitance Vishay Ceramic Capacitor, 1.8Pf, 200V, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M315H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details