Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D1R5BXCAJ

Description
1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1283-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1283-2-ND
Ceramic Capacitors 720-1283-2-ND
1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1283-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1283-6-ND
Ceramic Capacitors 720-1283-6-ND
1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1283-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1283-1-ND
Ceramic Capacitors 720-1283-1-ND
1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.5pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1.5Pf, 200V, C0G/np0, 0402; Capacitance Vishay - 83AH3448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 200V, C0G/np0, 0402; Capacitance Vishay
83AH3448
Cap, 1.5Pf, 200V, C0G/np0, 0402; Capacitance Vishay 83AH3448
CAP, 1.5PF, 200V, C0G/NP0, 0402; Capacitance:1.5pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 1.5PF, 200V, C0G/NP0, 0402; Capacitance:1.5pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site
Cap, 1.5Pf, 200V, C0G/np0, 0402; Capacitance Vishay - 56Y6361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 200V, C0G/np0, 0402; Capacitance Vishay
56Y6361
Cap, 1.5Pf, 200V, C0G/np0, 0402; Capacitance Vishay 56Y6361
CAP, 1.5PF, 200V, C0G/NP0, 0402; Capacitance:1.5pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

CAP, 1.5PF, 200V, C0G/NP0, 0402; Capacitance:1.5pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:VJ HIFREQ RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 1.5Pf, 200V, C0G/np0, 0402; Capacitance Vishay - 24W7839 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.5Pf, 200V, C0G/np0, 0402; Capacitance Vishay
24W7839
Ceramic Capacitor, 1.5Pf, 200V, C0G/np0, 0402; Capacitance Vishay 24W7839
CERAMIC CAPACITOR, 1.5PF, 200V, C0G/NP0, 0402; Capacitance:1.5pF; Voltage Rating:200V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1.5PF, 200V, C0G/NP0, 0402; Capacitance:1.5pF; Voltage Rating:200V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1283-2-ND 720-1283-6-ND 83AH3448 24W7839
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1.5Pf, 200V, C0G/np0, 0402; Capacitance Vishay Ceramic Capacitor, 1.5Pf, 200V, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M39014/011360 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details