Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D1R1DXBAJ

Description
1.1pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.1pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402D1R1DXBAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402D1R1DXBAJ-ND
Ceramic Capacitors VJ0402D1R1DXBAJ-ND
1.1pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.1pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402D1R1DXBAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402D1R1DXBAJ
Ceramic Capacitors VJ0402D1R1DXBAJ
CAP CER 1.1PF 100V C0G/NP0 0402

CAP CER 1.1PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0402D1R1DXBAJ-ND VJ0402D1R1DXBAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details