Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D1R0BXCAJ

Description
1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402D1R0BXCAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D1R0BXCAJDKR-ND
Ceramic Capacitors 720-VJ0402D1R0BXCAJDKR-ND
1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D1R0BXCAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D1R0BXCAJTR-ND
Ceramic Capacitors 720-VJ0402D1R0BXCAJTR-ND
1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D1R0BXCAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D1R0BXCAJCT-ND
Ceramic Capacitors 720-VJ0402D1R0BXCAJCT-ND
1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1Pf, 200V, 0402; Capacitance Vishay - 56Y6001 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 200V, 0402; Capacitance Vishay
56Y6001
Cap, 1Pf, 200V, 0402; Capacitance Vishay 56Y6001
CAP, 1PF, 200V, 0402; Capacitance:1pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAP, 1PF, 200V, 0402; Capacitance:1pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 200V, 0402; Capacitance Vishay - 83AH3447 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 200V, 0402; Capacitance Vishay
83AH3447
Cap, 1Pf, 200V, 0402; Capacitance Vishay 83AH3447
CAP, 1PF, 200V, 0402; Capacitance:1pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

CAP, 1PF, 200V, 0402; Capacitance:1pF; Voltage Rating:200V; Product Range:VJ HIFREQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Pf, 200V, C0G/np0, 0402; Capacitance Vishay - 24W7837 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Pf, 200V, C0G/np0, 0402; Capacitance Vishay
24W7837
Ceramic Capacitor, 1Pf, 200V, C0G/np0, 0402; Capacitance Vishay 24W7837
CERAMIC CAPACITOR, 1PF, 200V, C0G/NP0, 0402; Capacitance:1pF; Voltage Rating:200V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1PF, 200V, C0G/NP0, 0402; Capacitance:1pF; Voltage Rating:200V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402D1R0BXCAJDKR-ND 720-VJ0402D1R0BXCAJTR-ND 56Y6001 24W7837
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Pf, 200V, 0402; Capacitance Vishay Ceramic Capacitor, 1Pf, 200V, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details