Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D180MXXAJ

Description
18pF ±20% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
18pF ±20% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402D180MXXAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402D180MXXAJ-ND
Ceramic Capacitors VJ0402D180MXXAJ-ND
18pF ±20% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±20% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402D180MXXAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402D180MXXAJ
Ceramic Capacitors VJ0402D180MXXAJ
CAP CER 18PF 25V C0G/NP0 0402

CAP CER 18PF 25V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0402D180MXXAJ-ND VJ0402D180MXXAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Motor Start, Motor Run Capacitors (AC) - 124MABA01KGL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers