Vishay Precision Group Ceramic Capacitors VJ0402D150JXCAJ

Description
15pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
15pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402D150JXCAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D150JXCAJTR-ND
Ceramic Capacitors 720-VJ0402D150JXCAJTR-ND
15pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D150JXCAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D150JXCAJDKR-ND
Ceramic Capacitors 720-VJ0402D150JXCAJDKR-ND
15pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D150JXCAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D150JXCAJCT-ND
Ceramic Capacitors 720-VJ0402D150JXCAJCT-ND
15pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 15Pf, 200V, C0G/np0, 0402; Capacitance Vishay - 24W7842 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 15Pf, 200V, C0G/np0, 0402; Capacitance Vishay
24W7842
Ceramic Capacitor, 15Pf, 200V, C0G/np0, 0402; Capacitance Vishay 24W7842
CERAMIC CAPACITOR, 15PF, 200V, C0G/NP0, 0402; Capacitance:15pF; Voltage(DC):200V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 15PF, 200V, C0G/NP0, 0402; Capacitance:15pF; Voltage(DC):200V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0402D150JXCAJTR-ND 720-VJ0402D150JXCAJDKR-ND 24W7842
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 15Pf, 200V, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers