Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D150JXAAJ

Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402D150JXAAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402D150JXAAJ-ND
Ceramic Capacitors VJ0402D150JXAAJ-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402D150JXAAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402D150JXAAJ
Ceramic Capacitors VJ0402D150JXAAJ
CAP CER 15PF 50V C0G/NP0 0402

CAP CER 15PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0402D150JXAAJ-ND VJ0402D150JXAAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details