Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D130JXXAP

Description
13pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
13pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402D130JXXAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402D130JXXAP-ND
Ceramic Capacitors VJ0402D130JXXAP-ND
13pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

13pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402D130JXXAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402D130JXXAP
Ceramic Capacitors VJ0402D130JXXAP
CAP CER 13PF 25V C0G/NP0 0402

CAP CER 13PF 25V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0402D130JXXAP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402D130JXXAP
Capacitors - Ceramic Capacitors VJ0402D130JXXAP
CAP CER 13PF 25V C0G/NP0 0402

CAP CER 13PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0402D130JXXAP-ND VJ0402D130JXXAP VJ0402D130JXXAP
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104RSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details