Vishay Precision Group MLCCs - Multilayer Ceramic Capacitors VJ0402D120JXCAJ

Description
Vishay VJ0402D120JXCAJ
Request a Quote Datasheet
Description
Vishay VJ0402D120JXCAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7880263 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7880263
MLCCs - Multilayer Ceramic Capacitors 7880263
Vishay VJ0402D120JXCAJ

Vishay VJ0402D120JXCAJ

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1730391 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1730391
MLCCs - Multilayer Ceramic Capacitors 1730391
Vishay VJ0402D120JXCAJ

Vishay VJ0402D120JXCAJ

Supplier's Site
Ceramic Capacitors - 720-VJ0402D120JXCAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D120JXCAJCT-ND
Ceramic Capacitors 720-VJ0402D120JXCAJCT-ND
12pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402D120JXCAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402D120JXCAJTR-ND
Ceramic Capacitors 720-VJ0402D120JXCAJTR-ND
12pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±5% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402D120JXCAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402D120JXCAJ
Ceramic Capacitors VJ0402D120JXCAJ
CAP CER 12PF 200V C0G/NP0 0402

CAP CER 12PF 200V C0G/NP0 0402

Supplier's Site Datasheet
Ceramic Capacitor, 12Pf, 200V, C0G/np0, 0402; Capacitance Vishay - 24W7841 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 12Pf, 200V, C0G/np0, 0402; Capacitance Vishay
24W7841
Ceramic Capacitor, 12Pf, 200V, C0G/np0, 0402; Capacitance Vishay 24W7841
CERAMIC CAPACITOR, 12PF, 200V, C0G/NP0, 0402; Capacitance:12pF; Voltage(DC):200V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 12PF, 200V, C0G/NP0, 0402; Capacitance:12pF; Voltage(DC):200V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7880263 720-VJ0402D120JXCAJCT-ND VJ0402D120JXCAJ 24W7841
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 12Pf, 200V, C0G/np0, 0402; Capacitance Vishay
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Motor Start, Motor Run Capacitors (AC) - 124MABA01KGL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details