Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D100FXCAJ

Description
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1608-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1608-6-ND
Ceramic Capacitors 720-1608-6-ND
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1608-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1608-1-ND
Ceramic Capacitors 720-1608-1-ND
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1608-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1608-2-ND
Ceramic Capacitors 720-1608-2-ND
10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0402D100FXCAJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402D100FXCAJ
Capacitors - Ceramic Capacitors VJ0402D100FXCAJ
CAP CER 10PF 200V C0G/NP0 0402

CAP CER 10PF 200V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 720-1608-6-ND 720-1608-1-ND VJ0402D100FXCAJ
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers