0.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 0.6PF 25V C0G/NP0 0402
CAP CER 0.6PF 25V C0G/NP0 0402
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0402D0R6BXXAC-ND | VJ0402D0R6BXXAC | VJ0402D0R6BXXAC |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 25 volts | 25 volts | 25 volts |