Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402D0R3DXCAJ

Description
0.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402D0R3DXCAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402D0R3DXCAJ-ND
Ceramic Capacitors VJ0402D0R3DXCAJ-ND
0.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.3pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402D0R3DXCAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402D0R3DXCAJ
Ceramic Capacitors VJ0402D0R3DXCAJ
CAP CER 0.3PF 200V C0G/NP0 0402

CAP CER 0.3PF 200V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0402D0R3DXCAJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402D0R3DXCAJ
Capacitors - Ceramic Capacitors VJ0402D0R3DXCAJ
CAP CER 0.3PF 200V C0G/NP0 0402

CAP CER 0.3PF 200V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0402D0R3DXCAJ-ND VJ0402D0R3DXCAJ VJ0402D0R3DXCAJ
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details