CAP, 6.2PF, 50V, C0G/NP0, 0402; Capacitance:6.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ0402A6R2CCAAJTR-ND | 02AC0268 |
| Product Name | Ceramic Capacitors | Cap, 6.2Pf, 50V, C0G/np0, 0402; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 50 volts | 50 volts |