Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A4R7CXJPW1BC

Description
4.7pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402A4R7CXJPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402A4R7CXJPW1BC-ND
Ceramic Capacitors VJ0402A4R7CXJPW1BC-ND
4.7pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402A4R7CXJPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A4R7CXJPW1BC
Ceramic Capacitors VJ0402A4R7CXJPW1BC
CAP CER 4.7PF 16V C0G/NP0 0402

CAP CER 4.7PF 16V C0G/NP0 0402

Supplier's Site Datasheet
Capacitor,ceramic,4.7Pf,16Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J7244 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Pf,16Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J7244
Capacitor,ceramic,4.7Pf,16Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J7244
Capacitor,Ceramic,4. 7pF,16VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,4.7pF,16VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0402A4R7CXJPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0402A4R7CXJPW1BC
Capacitors - Ceramic Capacitors VJ0402A4R7CXJPW1BC
CAP CER 4.7PF 16V C0G/NP0 0402

CAP CER 4.7PF 16V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0402A4R7CXJPW1BC-ND VJ0402A4R7CXJPW1BC 57J7244 VJ0402A4R7CXJPW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,4.7Pf,16Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details