4.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Capacitor,Ceramic,4.
CAP CER 4.7PF 16V C0G/NP0 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0402A4R7BXJCW1BC-ND | 57J7235 | VJ0402A4R7BXJCW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,4.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 16 volts | 16 volts |