Vishay Intertechnology, Inc. SMD 47pF 50V Capacitor VJ0402A470JXACW1BC

Description
Capacitor Ceramic 47pF 50V C0G 5% 0402 SMD T/R Product overview: VJ0402A470JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A470JXACW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor Ceramic 47pF 50V C0G 5% 0402 SMD T/R Product overview: VJ0402A470JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A470JXACW1B C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47pF 50V Capacitor
60-VJ0402A470JXACW1BC
SMD 47pF 50V Capacitor 60-VJ0402A470JXACW1BC
Capacitor Ceramic 47pF 50V C0G 5% 0402 SMD T/R Product overview: VJ0402A470JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A470JXACW1B C can be used for catalog matching and distributor lookup.

Capacitor Ceramic 47pF 50V C0G 5% 0402 SMD T/R Product overview: VJ0402A470JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A470JXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-1615-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1615-2-ND
Ceramic Capacitors 720-1615-2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1615-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1615-6-ND
Ceramic Capacitors 720-1615-6-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1615-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1615-1-ND
Ceramic Capacitors 720-1615-1-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 47Pf 50V, C0G, 5%, 0402; Capacitance Vishay - 88M8507 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 50V, C0G, 5%, 0402; Capacitance Vishay
88M8507
Capacitor Ceramic 47Pf 50V, C0G, 5%, 0402; Capacitance Vishay 88M8507
CAPACITOR CERAMIC 47PF 50V, C0G, 5%, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 50V, C0G, 5%, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Vishay - 57J7273 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Vishay
57J7273
Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Vishay 57J7273
CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:VJ?W1BC RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:47pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:VJ?W1BC RoHS Compliant: Yes

Supplier's Site
Cap, 47Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay - 62AC8238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay
62AC8238
Cap, 47Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay 62AC8238
CAP, 47PF, 50V, 5%, C0G/NP0, 0402; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 47PF, 50V, 5%, C0G/NP0, 0402; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay - 69AH3269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay
69AH3269
Cap, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay 69AH3269
CAP, 47PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 47PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VJ0402A470JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A470JXACW1BC
Ceramic Capacitors VJ0402A470JXACW1BC
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0402A470JXACW1BC 720-1615-2-ND 720-1615-6-ND 88M8507 57J7273 62AC8238 69AH3269 VJ0402A470JXACW1BC
Product Name SMD 47pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 47Pf 50V, C0G, 5%, 0402; Capacitance Vishay Ceramic Capacitor 47Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Vishay Cap, 47Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay Cap, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details