CAP, 47PF, 50V, 5%, C0G/NP0, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ0402A470JCAAJTR-ND | 02AC0265 |
| Product Name | Ceramic Capacitors | Cap, 47Pf, 50V, 5%, C0G/np0, 0402 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |