Vishay Precision Group Ceramic Capacitors VJ0402A430KCAAJ

Description
MLCC CAP
Request a Quote
Description
MLCC CAP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 43 pF, 50V, 10% C0G/NP0 ceramic capacitor is part of the VJ Non-Magnetic Series, designed for non-magnetic applications and suitable for IR reflow soldering. It features a capacitance tolerance of ±10% and operates effectively within a temperature range of -55 °C to +125 °C. The capacitor is constructed using non-magnetic materials and is safety screened for magnetic properties, making it ideal for sensitive applications such as Magnetic Resonance Imaging (MRI) and medical diagnostic equipment. The device has a maximum voltage rating of 50V and is compliant with RoHS standards. Its small 0402 case size (1005 metric) allows for compact designs in electronic circuits. The capacitor's dielectric characteristic is C0G (NP0), which provides stable capacitance over a wide temperature range with minimal aging effects.

Datasheet Summary
Powered by GS/AI

The Vishay 43 pF, 50V, 10% C0G/NP0 ceramic capacitor is part of the VJ Non-Magnetic Series, designed for non-magnetic applications and suitable for IR reflow soldering. It features a capacitance tolerance of ±10% and operates effectively within a temperature range of -55 °C to +125 °C. The capacitor is constructed using non-magnetic materials and is safety screened for magnetic properties, making it ideal for sensitive applications such as Magnetic Resonance Imaging (MRI) and medical diagnostic equipment. The device has a maximum voltage rating of 50V and is compliant with RoHS standards. Its small 0402 case size (1005 metric) allows for compact designs in electronic circuits. The capacitor's dielectric characteristic is C0G (NP0), which provides stable capacitance over a wide temperature range with minimal aging effects.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A430KCAAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0402A430KCAAJTR-ND
Ceramic Capacitors 720-VJ0402A430KCAAJTR-ND
MLCC CAP

MLCC CAP

Buy Now Datasheet
Cap, 43Pf, 50V, 10%, C0G/np0, 0402; Capacitance Vishay - 02AC0264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 43Pf, 50V, 10%, C0G/np0, 0402; Capacitance Vishay
02AC0264
Cap, 43Pf, 50V, 10%, C0G/np0, 0402; Capacitance Vishay 02AC0264
CAP, 43PF, 50V, 10%, C0G/NP0, 0402; Capacitance:43pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes

CAP, 43PF, 50V, 10%, C0G/NP0, 0402; Capacitance:43pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Non-Magnetic Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-VJ0402A430KCAAJTR-ND 02AC0264
Product Name Ceramic Capacitors Cap, 43Pf, 50V, 10%, C0G/np0, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers