Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A330JXACW1BC

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1614-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1614-2-ND
Ceramic Capacitors 720-1614-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1614-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1614-6-ND
Ceramic Capacitors 720-1614-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1614-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1614-1-ND
Ceramic Capacitors 720-1614-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359281-VJ0402A330JXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359281-VJ0402A330JXACW1BC
Capacitors - Ceramic Capacitors 1359281-VJ0402A330JXACW1BC
Win Source Part Number: 1359281-VJ0402A330JX ACW1BC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Vitramon Series: VJ W1BC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: VJ0402 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359281-VJ0402A330JXACW1BC
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Vitramon
Series: VJ W1BC
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: VJ0402
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
SMD 33pF 50V Capacitor
60-VJ0402A330JXACW1BC
SMD 33pF 50V Capacitor 60-VJ0402A330JXACW1BC
33pF 50V C0G 5% MLCC Ceramic Capacitor 0402 SMD Product overview: VJ0402A330JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A330JXACW1B C can be used for catalog matching and distributor lookup.

33pF 50V C0G 5% MLCC Ceramic Capacitor 0402 SMD Product overview: VJ0402A330JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A330JXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0402A330JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A330JXACW1BC
Ceramic Capacitors VJ0402A330JXACW1BC
CAP CER 33PF 50V C0G/NP0 0402

CAP CER 33PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 33Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay - 62AC8237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay
62AC8237
Cap, 33Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay 62AC8237
CAP, 33PF, 50V, 5%, C0G/NP0, 0402; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 33PF, 50V, 5%, C0G/NP0, 0402; Capacitance:33pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay - 69AH3267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay
69AH3267
Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay 69AH3267
CAP, 33PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 33PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1614-2-ND 720-1614-6-ND 1359281-VJ0402A330JXACW1BC 60-VJ0402A330JXACW1BC VJ0402A330JXACW1BC 62AC8237 69AH3267
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 33pF 50V Capacitor Ceramic Capacitors Cap, 33Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay Cap, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details