2.7pF ±0.25pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Capacitor,Ceramic,2.
CAP CER 2.7PF 10V C0G/NP0 0402
CAP CER 2.7PF 10V C0G/NP0 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0402A2R7CXQPW1BC-ND | 57J6975 | VJ0402A2R7CXQPW1BC | VJ0402A2R7CXQPW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,2.7Pf,10Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 10 volts | 10 volts | 10 volts |