The Vishay 22pF, 50V MLCC capacitor in a 0402 package is designed for surface mount applications and is compliant with RoHS standards. It features a C0G (NP0) dielectric, which provides excellent stability and low loss characteristics, making it suitable for high-frequency applications. The capacitor operates effectively within a temperature range of -55 °C to +125 °C and has a voltage rating of 50V DC. With a capacitance tolerance of ±5%, it ensures reliable performance in various electronic circuits. The product is ideal for use in consumer electronics, telecommunications, and data processing applications.
Vishay VJ0402A220JXACW1BC
Vishay VJ0402A220JXACW1BC
Vishay VJ0402A220JXACW1BC
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
22pF 50V C0G 5% MLCC Ceramic Capacitor 0402 SMD Product overview: VJ0402A220JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A220JXACW1B
CAPACITOR CERAMIC 22PF 50V, C0G, 5%, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes
CAP, 22PF, 50V, 5%, C0G/NP0, 0402; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
CAP, 22PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2727806P | 720-1593-6-ND | 720-1593-2-ND | 60-VJ0402A220JXACW1BC | 88M8499 | 62AC8235 | 69AH3264 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | SMD 22pF 50V Capacitor | Capacitor Ceramic 22Pf 50V, C0G, 5%, 0402; Capacitance Vishay | Cap, 22Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay | Cap, 22Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay |
| Technology | Multilayer | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |