Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A220FXQCW1BC

Description
22pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
22pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0402A220FXQCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A220FXQCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0402A220FXQCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
22PF 10V Capacitor
60-VJ0402A220FXQCW1BC
22PF 10V Capacitor 60-VJ0402A220FXQCW1BC
CAP CER 22PF 10V C0G/NP0 0402 Product overview: VJ0402A220FXQCW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A220FXQCW1B C can be used for catalog matching and distributor lookup.

CAP CER 22PF 10V C0G/NP0 0402 Product overview: VJ0402A220FXQCW1BC from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A220FXQCW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,22Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 57J6990 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
57J6990
Capacitor,ceramic,22Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 57J6990
Capacitor,Ceramic,22 pF,10VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,22pF,10VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0402A220FXQCW1BCCT-ND 720-VJ0402A220FXQCW1BCDKR-ND 60-VJ0402A220FXQCW1BC 57J6990
Product Name Ceramic Capacitors Ceramic Capacitors 22PF 10V Capacitor Capacitor,ceramic,22Pf,10Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers