1.2pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1.2pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
1.2pF ±0.1pF 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Cap Ceramic 1.2pF 10V C0G 0.1pF Pad SMD 0402 125°C T/R Product overview: VJ0402A1R2BXQCW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2pF, 10V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2pF, 10V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A1R2BXQCW1B
Capacitor,Ceramic,1.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0402A1R2BXQCW1BCTR-ND | 720-VJ0402A1R2BXQCW1BCDKR-ND | 60-VJ0402A1R2BXQCW1BC | 57J6623 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 1.2pF 10V 0.1pF Capacitor | Capacitor,ceramic,1.2Pf,10Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 10 volts | 10 volts | 10 volts |