Vishay Intertechnology, Inc. Ceramic Capacitors VJ0402A180JXXAP31

Description
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0402A180JXXAP31-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0402A180JXXAP31-ND
Ceramic Capacitors VJ0402A180JXXAP31-ND
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0402A180JXXAP31 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A180JXXAP31
Ceramic Capacitors VJ0402A180JXXAP31
CAPACITOR CERAMIC 0402

CAPACITOR CERAMIC 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ0402A180JXXAP31-ND VJ0402A180JXXAP31
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers