18pF ±2% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 18PF 16V C0G/NP0 0402
Capacitor,Ceramic,18
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0402A180GXJCW1BC-ND | VJ0402A180GXJCW1BC | 57J6892 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,18Pf,16Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) |