12pF ±2% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 12PF 10V C0G/NP0 0402
CAP CER 12PF 10V C0G/NP0 0402
CAP CER 12PF 10V C0G/NP0 0402
CAP CER 12PF 10V C0G/NP0 0402
Capacitor,Ceramic,12
| DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0402A120GXQCW1BCTR-ND | 720-VJ0402A120GXQCW1BCDKR-ND | VJ0402A120GXQCW1BC | VJ0402A120GXQCW1BC | 57J6766 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,12Pf,10Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |