100pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Capacitor,Ceramic,10
CAP CER 100PF 16V C0G/NP0 0402
CAP CER 100PF 16V C0G/NP0 0402
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0402A101KXJCW1BC-ND | 57J6748 | VJ0402A101KXJCW1BC | VJ0402A101KXJCW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,100Pf,16Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |