Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors VJ0402A100JXACW1BC

Description
Win Source Part Number: 1359372-VJ0402A100JX ACW1BC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Vitramon Series: VJ W1BC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: VJ0402 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1359372-VJ0402A100JX ACW1BC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Vitramon Series: VJ W1BC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: VJ0402 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359372-VJ0402A100JXACW1BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359372-VJ0402A100JXACW1BC
Capacitors - Ceramic Capacitors 1359372-VJ0402A100JXACW1BC
Win Source Part Number: 1359372-VJ0402A100JX ACW1BC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Vitramon Series: VJ W1BC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: VJ0402 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359372-VJ0402A100JXACW1BC
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Vitramon
Series: VJ W1BC
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: VJ0402
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 720-1592-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1592-1-ND
Ceramic Capacitors 720-1592-1-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1592-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1592-6-ND
Ceramic Capacitors 720-1592-6-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1592-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1592-2-ND
Ceramic Capacitors 720-1592-2-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10pF 50V Capacitor
60-VJ0402A100JXACW1BC
SMD 10pF 50V Capacitor 60-VJ0402A100JXACW1BC
10pF 50V C0G 5% MLCC Capacitor 0402 SMD T/R Product overview: VJ0402A100JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A100JXACW1B C can be used for catalog matching and distributor lookup.

10pF 50V C0G 5% MLCC Capacitor 0402 SMD T/R Product overview: VJ0402A100JXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A100JXACW1BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2727800 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727800
MLCCs - Multilayer Ceramic Capacitors 2727800
Vishay VJ0402A100JXACW1BC

Vishay VJ0402A100JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727799 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727799
MLCCs - Multilayer Ceramic Capacitors 2727799
Vishay VJ0402A100JXACW1BC

Vishay VJ0402A100JXACW1BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2727800P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2727800P
MLCCs - Multilayer Ceramic Capacitors 2727800P
Vishay VJ0402A100JXACW1BC

Vishay VJ0402A100JXACW1BC

Supplier's Site
0402 10 pF 50 V ±5% Tolerance C0G/NP0 SMT Multilayer Ceramic Chip Capacitor - 866-VJ0402A100JXACW1BC - Utmel Electronic Limited
Hong Kong, China
0402 10 pF 50 V ±5% Tolerance C0G/NP0 SMT Multilayer Ceramic Chip Capacitor
866-VJ0402A100JXACW1BC
0402 10 pF 50 V ±5% Tolerance C0G/NP0 SMT Multilayer Ceramic Chip Capacitor 866-VJ0402A100JXACW1BC
0402 10 pF 50 V ±5% Tolerance C0G/NP0 SMT Multilayer Ceramic Chip Capacitor

0402 10 pF 50 V ±5% Tolerance C0G/NP0 SMT Multilayer Ceramic Chip Capacitor

Supplier's Site
Ceramic Capacitors - VJ0402A100JXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0402A100JXACW1BC
Ceramic Capacitors VJ0402A100JXACW1BC
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
VJ0402A100JXACW1BC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ0402A100JXACW1BC
50V 10pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitor Ceramic 10Pf 50V, C0G, 5%, 0402; Capacitance Vishay - 88M8492 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 50V, C0G, 5%, 0402; Capacitance Vishay
88M8492
Capacitor Ceramic 10Pf 50V, C0G, 5%, 0402; Capacitance Vishay 88M8492
CAPACITOR CERAMIC 10PF 50V, C0G, 5%, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 50V, C0G, 5%, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Vishay - 57J6707 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Vishay
57J6707
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Vishay 57J6707
CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay - 62AC8229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay
62AC8229
Cap, 10Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay 62AC8229
CAP, 10PF, 50V, 5%, C0G/NP0, 0402; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 50V, 5%, C0G/NP0, 0402; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359372-VJ0402A100JXACW1BC 720-1592-1-ND 720-1592-6-ND 60-VJ0402A100JXACW1BC 2727800 866-VJ0402A100JXACW1BC VJ0402A100JXACW1BC VJ0402A100JXACW1BC 88M8492 57J6707 62AC8229
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 10pF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors 0402 10 pF 50 V ±5% Tolerance C0G/NP0 SMT Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor Ceramic 10Pf 50V, C0G, 5%, 0402; Capacitance Vishay Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Vishay Cap, 10Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details