10pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
10pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
10pF ±1% 10V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Cap Ceramic 10pF 10V C0G 1% Pad SMD 0402 125°C T/R Product overview: VJ0402A100FXQCW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A100FXQCW1B
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0402A100FXQCW1BCCT-ND | 720-VJ0402A100FXQCW1BCDKR-ND | 60-VJ0402A100FXQCW1BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 10pF 10V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |