Cap Ceramic 10pF 50V C0G 1% Pad SMD 0402 125°C T/R Product overview: VJ0402A100FXACW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0402A100FXACW1B
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP, 10PF, 50V, 1%, C0G/NP0, 0402; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
CAP, 10PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 10PF 50V C0G/NP0 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VJ0402A100FXACW1BC | 720-VJ0402A100FXACW1BCTR-ND | 720-VJ0402A100FXACW1BCDKR-ND | 62AC8227 | 69AH3256 | VJ0402A100FXACW1BC |
| Product Name | SMD 10pF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 10Pf, 50V, 1%, C0G/np0, 0402; Capacitance Vishay | Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF |